RS Components, Ltd. BBC micro:bit Cases 2222487

Description
Okdo MBCase01
Request a Quote
Description
Okdo MBCase01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBC micro:bit Cases - 2222487 - RS Components, Ltd.
Corby, Northants, United Kingdom
BBC micro:bit Cases
2222487
BBC micro:bit Cases 2222487
Okdo MBCase01

Okdo MBCase01

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2222487
Product Name BBC micro:bit Cases
Material Plastic; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 12.28 inch (312 mm)
View Details
Transit Cases - 2554767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 15.12 inch (384 mm)
Width 11.93 inch (303 mm)
View Details
Transit Cases - 428667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 5.51 inch (140 mm)
View Details
Cable Storage - 109451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 0.2205 inch (5.6 mm)
View Details