Ameripack Corporation LS Series Transport Case AP9P1712-02BE

Description
The LS line of heavy-duty parallel rib cases offers sleek, contemporary styling, consistently fine craftsmanship and unequaled durability. Vacuum formed of Ultra High Molecular Weight Polyethylene that is resistant to oils, fuels, solvents and acids. These LS Series of cases can withstand temperatures from -80 degrees F to 185 degrees F and provides maximum impact strength. Lightweight and Durable Locking Latches Available in Black
Description
The LS line of heavy-duty parallel rib cases offers sleek, contemporary styling, consistently fine craftsmanship and unequaled durability. Vacuum formed of Ultra High Molecular Weight Polyethylene that is resistant to oils, fuels, solvents and acids. These LS Series of cases can withstand temperatures from -80 degrees F to 185 degrees F and provides maximum impact strength. Lightweight and Durable Locking Latches Available in Black

Suppliers

Company
Product
Description
Supplier Links
LS Series Transport Case - AP9P1712-02BE - Ameripack Corporation
Robbinsville, NJ, USA
LS Series Transport Case
AP9P1712-02BE
LS Series Transport Case AP9P1712-02BE
The LS line of heavy-duty parallel rib cases offers sleek, contemporary styling, consistently fine craftsmanship and unequaled durability. Vacuum formed of Ultra High Molecular Weight Polyethylene that is resistant to oils, fuels, solvents and acids. These LS Series of cases can withstand temperatures from -80 degrees F to 185 degrees F and provides maximum impact strength. Lightweight and Durable Locking Latches Available in Black

The LS line of heavy-duty parallel rib cases offers sleek, contemporary styling, consistently fine craftsmanship and unequaled durability. Vacuum formed of Ultra High Molecular Weight Polyethylene that is resistant to oils, fuels, solvents and acids. These LS Series of cases can withstand temperatures from -80 degrees F to 185 degrees F and provides maximum impact strength.

  • Lightweight and Durable
  • Locking Latches
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP9P1712-02BE
Product Name LS Series Transport Case
Material Plastic; Polyethylene (PE)
Features HeavyDuty
Application General; Luggage
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details