Ameripack Corporation Roto Mold Case AP1109-0303

Description
This high-quality, lightweight, watertight, AP1109-0303 Roto Mold Case has many custom features available. Ameripack’s AP1109-0303 was expertly created with 14.25 x 12.25 x 8 outside dimensions to craft a case that is both durable and portable. Ameripack offers innovative solutions to many problematic areas. Our patented edge caster system conveniently allows container stacking which cannot be found with any of our competitors. In addition, the Roto Molded Polythylene design makes these Ameripack cases virtually indestructible. Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Carrying Cases. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs. All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. Ameripack offers custom foam design to fulfill any requirement . These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards. Our cases are built to LAST and built to survive the harshest conditions on earth, which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Desert Tan Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Description
This high-quality, lightweight, watertight, AP1109-0303 Roto Mold Case has many custom features available. Ameripack’s AP1109-0303 was expertly created with 14.25 x 12.25 x 8 outside dimensions to craft a case that is both durable and portable. Ameripack offers innovative solutions to many problematic areas. Our patented edge caster system conveniently allows container stacking which cannot be found with any of our competitors. In addition, the Roto Molded Polythylene design makes these Ameripack cases virtually indestructible. Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Carrying Cases. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs. All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. Ameripack offers custom foam design to fulfill any requirement . These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards. Our cases are built to LAST and built to survive the harshest conditions on earth, which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Desert Tan Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Suppliers

Company
Product
Description
Supplier Links
Roto Mold Case - AP1109-0303 - Ameripack Corporation
Robbinsville, NJ, USA
Roto Mold Case
AP1109-0303
Roto Mold Case AP1109-0303
This high-quality, lightweight, watertight, AP1109-0303 Roto Mold Case has many custom features available. Ameripack’s AP1109-0303 was expertly created with 14.25 x 12.25 x 8 outside dimensions to craft a case that is both durable and portable. Ameripack offers innovative solutions to many problematic areas. Our patented edge caster system conveniently allows container stacking which cannot be found with any of our competitors. In addition, the Roto Molded Polythylene design makes these Ameripack cases virtually indestructible. Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Carrying Cases. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs. All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. Ameripack offers custom foam design to fulfill any requirement . These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards. Our cases are built to LAST and built to survive the harshest conditions on earth, which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Desert Tan Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

This high-quality, lightweight, watertight, AP1109-0303 Roto Mold Case has many custom features available. Ameripack’s AP1109-0303 was expertly created with 14.25 x 12.25 x 8 outside dimensions to craft a case that is both durable and portable.
Ameripack offers innovative solutions to many problematic areas. Our patented edge caster system conveniently allows container stacking which cannot be found with any of our competitors. In addition, the Roto Molded Polythylene design makes these Ameripack cases virtually indestructible.
Ameripack is internationally known for having the most durable, most innovative Rotationally Molded Shipping and Carrying Cases. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs. All Roto-Molded Shipping and Storage Containers are created with the meticulous specifications of the Airline Transportation Association in mind. Our containers comply with the ATA 300 Category 1 specification for 100 trip applications. Ameripack offers custom foam design to fulfill any requirement . These resilient cases also conform to the superior specifications of many Mil-Specifications and Federal standards.
Our cases are built to LAST and built to survive the harshest conditions on earth, which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry.

  • Thicker Corners Reduce Container Damage
  • Thinner Walls Reduce Overall Weight
  • Black EM-Coated Hardware Standard
  • Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features!
  • Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Desert Tan Polyethylene
  • Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP1109-0303
Product Name Roto Mold Case
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details