Ameripack Corporation Aquapac Jumbo Whanganui Case AP-AQUA-674

Description
674 Jumbo Whanganui Case - This jumbo Aquapac waterproof case is ideal for outdoor enthusiasts--keeps your maps and valuables dry and floats, should you capsize or drop it in the water. Features: Ideal for protecting maps and electronics; also great for storing and protecting personal possessions on a beach or a boat. Guaranteed submersible to 15ft/5m and keeps out dust and sand. Designed with 4 eyelets for easy attachment to canoes and kayaks. Whanganui cases will float safely if dropped in the water. Covered with a 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Carry handle 5 x five gram desiccant sachets Maximum Dimensions of items to fit inside the case: Circumference 25.6in/650mm Length 12.6in/320mm
Description
674 Jumbo Whanganui Case - This jumbo Aquapac waterproof case is ideal for outdoor enthusiasts--keeps your maps and valuables dry and floats, should you capsize or drop it in the water. Features: Ideal for protecting maps and electronics; also great for storing and protecting personal possessions on a beach or a boat. Guaranteed submersible to 15ft/5m and keeps out dust and sand. Designed with 4 eyelets for easy attachment to canoes and kayaks. Whanganui cases will float safely if dropped in the water. Covered with a 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Carry handle 5 x five gram desiccant sachets Maximum Dimensions of items to fit inside the case: Circumference 25.6in/650mm Length 12.6in/320mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Jumbo Whanganui Case - AP-AQUA-674 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Jumbo Whanganui Case
AP-AQUA-674
Aquapac Jumbo Whanganui Case AP-AQUA-674
674 Jumbo Whanganui Case - This jumbo Aquapac waterproof case is ideal for outdoor enthusiasts--keeps your maps and valuables dry and floats, should you capsize or drop it in the water. Features: Ideal for protecting maps and electronics; also great for storing and protecting personal possessions on a beach or a boat. Guaranteed submersible to 15ft/5m and keeps out dust and sand. Designed with 4 eyelets for easy attachment to canoes and kayaks. Whanganui cases will float safely if dropped in the water. Covered with a 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Carry handle 5 x five gram desiccant sachets Maximum Dimensions of items to fit inside the case: Circumference 25.6in/650mm Length 12.6in/320mm

674 Jumbo Whanganui Case - This jumbo Aquapac waterproof case is ideal for outdoor enthusiasts--keeps your maps and valuables dry and floats, should you capsize or drop it in the water.

Features:

  • Ideal for protecting maps and electronics; also great for storing and protecting personal possessions on a beach or a boat.
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand.
  • Designed with 4 eyelets for easy attachment to canoes and kayaks.
  • Whanganui cases will float safely if dropped in the water.
  • Covered with a 3-year warranty.

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Softer more malleable so has a nicer feel to the material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Detachable shoulderstrap
  • Carry handle
  • 5 x five gram desiccant sachets

Maximum Dimensions of items to fit inside the case: Circumference 25.6in/650mm Length 12.6in/320mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-674
Product Name Aquapac Jumbo Whanganui Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details