Ameripack Corporation Aquapac Large PDA Case AP-AQUA-364

Description
364 Large PDA Case - This durable and easy-to-use Aquapac waterproof PDA case protects PDAs and other small electronics in wet weather conditions. Features: Use a stylus as normal through the clear window of the case Take photos and video footage with your Smartphone through the NEW clear rear window Designed with an integral stylus holder oGuaranteed submersible to 15ft/5m and keeps out dust and sand The airtight seal means your PDA will float safely if dropped in water Suitable for PDAs or PDA-style phones without expansion packs Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your PDA or Smartphone through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.9in/200mm
Description
364 Large PDA Case - This durable and easy-to-use Aquapac waterproof PDA case protects PDAs and other small electronics in wet weather conditions. Features: Use a stylus as normal through the clear window of the case Take photos and video footage with your Smartphone through the NEW clear rear window Designed with an integral stylus holder oGuaranteed submersible to 15ft/5m and keeps out dust and sand The airtight seal means your PDA will float safely if dropped in water Suitable for PDAs or PDA-style phones without expansion packs Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your PDA or Smartphone through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.9in/200mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Large PDA Case - AP-AQUA-364 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Large PDA Case
AP-AQUA-364
Aquapac Large PDA Case AP-AQUA-364
364 Large PDA Case - This durable and easy-to-use Aquapac waterproof PDA case protects PDAs and other small electronics in wet weather conditions. Features: Use a stylus as normal through the clear window of the case Take photos and video footage with your Smartphone through the NEW clear rear window Designed with an integral stylus holder oGuaranteed submersible to 15ft/5m and keeps out dust and sand The airtight seal means your PDA will float safely if dropped in water Suitable for PDAs or PDA-style phones without expansion packs Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your PDA or Smartphone through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.9in/200mm

364 Large PDA Case - This durable and easy-to-use Aquapac waterproof PDA case protects PDAs and other small electronics in wet weather conditions.

Features:

  • Use a stylus as normal through the clear window of the case
  • Take photos and video footage with your Smartphone through the NEW clear rear window
  • Designed with an integral stylus holder oGuaranteed submersible to 15ft/5m and keeps out dust and sand
  • The airtight seal means your PDA will float safely if dropped in water
  • Suitable for PDAs or PDA-style phones without expansion packs
  • Covered with our 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your PDA or Smartphone through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Neck cord for attaching to your belt, your boat, or anywhere else you might need it.

Maximum Dimensions of items to fit inside the case: Circumference 10.5in/265mm Length 7.9in/200mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-364
Product Name Aquapac Large PDA Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details