Ameripack Corporation Aquapac Small PDA Case AP-AQUA-344

Description
344 Small PDA Case - This durable and easy-to-use Aquapac waterproof PDA case protects PDAs and other small electronics in wet weather conditions. Features: Use a stylus as normal through the clear window of the case Take photos and video footage with your smart phone through the NEW clear rear window Designed with an integral stylus holder Guaranteed submersible to 15ft/5m and keeps out dust and sand The airtight seal means your PDA will float safely if dropped in water Suitable for PDAs or PDA-style phones without expansion packs Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your PDA or smart phone through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cordfor attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 7.9in/200mm
Description
344 Small PDA Case - This durable and easy-to-use Aquapac waterproof PDA case protects PDAs and other small electronics in wet weather conditions. Features: Use a stylus as normal through the clear window of the case Take photos and video footage with your smart phone through the NEW clear rear window Designed with an integral stylus holder Guaranteed submersible to 15ft/5m and keeps out dust and sand The airtight seal means your PDA will float safely if dropped in water Suitable for PDAs or PDA-style phones without expansion packs Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your PDA or smart phone through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cordfor attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 7.9in/200mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Small PDA Case - AP-AQUA-344 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Small PDA Case
AP-AQUA-344
Aquapac Small PDA Case AP-AQUA-344
344 Small PDA Case - This durable and easy-to-use Aquapac waterproof PDA case protects PDAs and other small electronics in wet weather conditions. Features: Use a stylus as normal through the clear window of the case Take photos and video footage with your smart phone through the NEW clear rear window Designed with an integral stylus holder Guaranteed submersible to 15ft/5m and keeps out dust and sand The airtight seal means your PDA will float safely if dropped in water Suitable for PDAs or PDA-style phones without expansion packs Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your PDA or smart phone through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cordfor attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 7.9in/200mm

344 Small PDA Case - This durable and easy-to-use Aquapac waterproof PDA case protects PDAs and other small electronics in wet weather conditions.

Features:

  • Use a stylus as normal through the clear window of the case
  • Take photos and video footage with your smart phone through the NEW clear rear window
  • Designed with an integral stylus holder
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand
  • The airtight seal means your PDA will float safely if dropped in water
  • Suitable for PDAs or PDA-style phones without expansion packs
  • Covered with our 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your PDA or smart phone through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Neck cordfor attaching to your belt, your boat, or anywhere else you might need it.

Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 7.9in/200mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-344
Product Name Aquapac Small PDA Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details