Ameripack Corporation Aquapac Small Armband Case AP-AQUA-210

Description
210 Small Armband Case - The sturdy Aquapac case lets you wear your equipment on your arm or thigh and is the ideal waterproof GPS case, waterproof cell phone case, waterprrof 2-way radio case. Features: Suitable for handheld GPS, phones and two-way radios Guaranteed submersible to 15ft/5m and keeps out the dust and sand Use your equipment normally in the case as sound and signal pass right through the case material The airtight seal means your equipment will float safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your phone or GPS through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Armband -to strap the case around your arm Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 7in/175mm
Description
210 Small Armband Case - The sturdy Aquapac case lets you wear your equipment on your arm or thigh and is the ideal waterproof GPS case, waterproof cell phone case, waterprrof 2-way radio case. Features: Suitable for handheld GPS, phones and two-way radios Guaranteed submersible to 15ft/5m and keeps out the dust and sand Use your equipment normally in the case as sound and signal pass right through the case material The airtight seal means your equipment will float safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your phone or GPS through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Armband -to strap the case around your arm Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 7in/175mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Small Armband Case - AP-AQUA-210 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Small Armband Case
AP-AQUA-210
Aquapac Small Armband Case AP-AQUA-210
210 Small Armband Case - The sturdy Aquapac case lets you wear your equipment on your arm or thigh and is the ideal waterproof GPS case, waterproof cell phone case, waterprrof 2-way radio case. Features: Suitable for handheld GPS, phones and two-way radios Guaranteed submersible to 15ft/5m and keeps out the dust and sand Use your equipment normally in the case as sound and signal pass right through the case material The airtight seal means your equipment will float safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your phone or GPS through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Armband -to strap the case around your arm Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 7in/175mm

210 Small Armband Case - The sturdy Aquapac case lets you wear your equipment on your arm or thigh and is the ideal waterproof GPS case, waterproof cell phone case, waterprrof 2-way radio case.

Features:

  • Suitable for handheld GPS, phones and two-way radios
  • Guaranteed submersible to 15ft/5m and keeps out the dust and sand
  • Use your equipment normally in the case as sound and signal pass right through the case material
  • The airtight seal means your equipment will float safely if dropped in water
  • Covered with a 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your phone or GPS through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Armband -to strap the case around your arm
  • Neck cord for attaching to your belt, your boat, or anywhere else you might need it.

Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 7in/175mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-210
Product Name Aquapac Small Armband Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details