Ameripack Corporation 408 UltraBox 08601

Description
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner. Protects delicate equipment from water, dust & moisture Submersible to 100 feet/30 meters Available with clear lid to view contents or solid lid to protect against light High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction Optional removable rubber liner protects sensitive equipment from abuse Optional nylon mesh lid pouch for storing accessories Automatic pressure equalization valve insures easy opening after altitude or temperature change Designed for mounting of an electronic panel in the lid or bottom of the case Stackable, o-ring sealed, lanyard included Available in Black or Yellow
Description
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner. Protects delicate equipment from water, dust & moisture Submersible to 100 feet/30 meters Available with clear lid to view contents or solid lid to protect against light High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction Optional removable rubber liner protects sensitive equipment from abuse Optional nylon mesh lid pouch for storing accessories Automatic pressure equalization valve insures easy opening after altitude or temperature change Designed for mounting of an electronic panel in the lid or bottom of the case Stackable, o-ring sealed, lanyard included Available in Black or Yellow

Suppliers

Company
Product
Description
Supplier Links
408 UltraBox - 08601 - Ameripack Corporation
Robbinsville, NJ, USA
408 UltraBox
08601
408 UltraBox 08601
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner. Protects delicate equipment from water, dust & moisture Submersible to 100 feet/30 meters Available with clear lid to view contents or solid lid to protect against light High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction Optional removable rubber liner protects sensitive equipment from abuse Optional nylon mesh lid pouch for storing accessories Automatic pressure equalization valve insures easy opening after altitude or temperature change Designed for mounting of an electronic panel in the lid or bottom of the case Stackable, o-ring sealed, lanyard included Available in Black or Yellow

All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner.

  • Protects delicate equipment from water, dust & moisture
  • Submersible to 100 feet/30 meters
  • Available with clear lid to view contents or solid lid to protect against light
  • High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction
  • Optional removable rubber liner protects sensitive equipment from abuse
  • Optional nylon mesh lid pouch for storing accessories
  • Automatic pressure equalization valve insures easy opening after altitude or temperature change
  • Designed for mounting of an electronic panel in the lid or bottom of the case
  • Stackable, o-ring sealed, lanyard included
  • Available in Black or Yellow
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number 08601
Product Name 408 UltraBox
Material Plastic
Features MoistureBarrier; MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details