RS Components, Ltd. Instrument Cases 1951526

Description
E Case D 220mm Black + 2 x End Plates +
Request a Quote
Description
E Case D 220mm Black + 2 x End Plates +
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 1951526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
1951526
Instrument Cases 1951526
E Case D 220mm Black + 2 x End Plates +

E Case D 220mm Black + 2 x End Plates +

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1951526
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 226117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 17.4 inch (442 mm)
View Details
Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Instrument Cases - 219380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 7.48 inch (190 mm)
View Details
Anti Static Packaging - 1908443 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 17.91 inch (455 mm)
View Details