Ameripack Corporation Road Warrior Case 04611

Description
This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extendable handle and 3 inch wheels make maneuvering easy with heavy loads. User configurable layered foam filling is also available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof silicone o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment. Durable, non-corroding ultra-high impact injection molded ABS plastic construction. Protects against salt air, water, sand and dust. Withstands 1 meter submersion test Removable full length stainless steel hinge pin, padlock loops and 6 latches secure contents. Pressure equalization valve allows easy opening after altitude or temperature change Interlocks in stacks with same or mixed sizes. Spring loaded powder coated galvanized steel handles with stainless steel twist-lock latches. Available in Black
Description
This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extendable handle and 3 inch wheels make maneuvering easy with heavy loads. User configurable layered foam filling is also available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof silicone o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment. Durable, non-corroding ultra-high impact injection molded ABS plastic construction. Protects against salt air, water, sand and dust. Withstands 1 meter submersion test Removable full length stainless steel hinge pin, padlock loops and 6 latches secure contents. Pressure equalization valve allows easy opening after altitude or temperature change Interlocks in stacks with same or mixed sizes. Spring loaded powder coated galvanized steel handles with stainless steel twist-lock latches. Available in Black

Suppliers

Company
Product
Description
Supplier Links
Road Warrior Case - 04611 - Ameripack Corporation
Robbinsville, NJ, USA
Road Warrior Case
04611
Road Warrior Case 04611
This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extendable handle and 3 inch wheels make maneuvering easy with heavy loads. User configurable layered foam filling is also available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof silicone o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment. Durable, non-corroding ultra-high impact injection molded ABS plastic construction. Protects against salt air, water, sand and dust. Withstands 1 meter submersion test Removable full length stainless steel hinge pin, padlock loops and 6 latches secure contents. Pressure equalization valve allows easy opening after altitude or temperature change Interlocks in stacks with same or mixed sizes. Spring loaded powder coated galvanized steel handles with stainless steel twist-lock latches. Available in Black

This tough injection molded carrying case is designed with rigid reinforced walls to give maximum protection for even the most sensitive equipment. Optional extendable handle and 3 inch wheels make maneuvering easy with heavy loads. User configurable layered foam filling is also available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof silicone o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment. Durable, non-corroding ultra-high impact injection molded ABS plastic construction. Protects against salt air, water, sand and dust.

  • Withstands 1 meter submersion test
  • Removable full length stainless steel hinge pin, padlock loops and 6 latches secure contents.
  • Pressure equalization valve allows easy opening after altitude or temperature change Interlocks in stacks with same or mixed sizes.
  • Spring loaded powder coated galvanized steel handles with stainless steel twist-lock latches.
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number 04611
Product Name Road Warrior Case
Material ABS; Plastic
Features Shielded (optional feature); MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details