American Technical Ceramics Corp. Attenuators AT0603T04ECAC7

Description
RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet
Description
RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T04ECAC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603T04ECAC7
Attenuators AT0603T04ECAC7
RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 4dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet
RF and Wireless - Attenuators - AT0603T04ECAC7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603T04ECAC7
RF and Wireless - Attenuators AT0603T04ECAC7
RF ATTENUATOR 4DB 50OHM

RF ATTENUATOR 4DB 50OHM

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number AT0603T04ECAC7 AT0603T04ECAC7
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 9dB Attenuator - ATN09-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details