American Technical Ceramics Corp. RF and Wireless - Attenuators AT0603T01ECAC7

Description
RF ATTENUATOR 1DB 50OHM
Datasheet
Description
RF ATTENUATOR 1DB 50OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - AT0603T01ECAC7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603T01ECAC7
RF and Wireless - Attenuators AT0603T01ECAC7
RF ATTENUATOR 1DB 50OHM

RF ATTENUATOR 1DB 50OHM

Supplier's Site
Attenuators - AT0603T01ECAC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603T01ECAC7
Attenuators AT0603T01ECAC7
RF Attenuators 1dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 1dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT0603T01ECAC7 AT0603T01ECAC7
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) - SKY12348-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.1000 to 3 GHz
Attenuation 15 dB
View Details
6 suppliers
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details