American Technical Ceramics Corp. Attenuators AT0603C07ECATB

Description
RF Attenuators 7dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet
Description
RF Attenuators 7dB 0 Hz ~ 20 GHz 50 Ohms 1W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603C07ECATB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603C07ECATB
Attenuators AT0603C07ECATB
RF Attenuators 7dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 7dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet
RF and Wireless - Attenuators - AT0603C07ECATB - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603C07ECATB
RF and Wireless - Attenuators AT0603C07ECATB
RF ATTENUATOR 7DB 50OHM 0603

RF ATTENUATOR 7DB 50OHM 0603

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number AT0603C07ECATB AT0603C07ECATB
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-0-18000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0 GHz
View Details
Attenuators - 3157-KAT-10+CT-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers