American Technical Ceramics Corp. Ceramic Capacitors - 800A1R2BT250XT4K 800A1R2BT250XT4K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858298-800A1R2BT250X T4K Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 800A1R2BT, 1284-800A1R2BT250XT4 KDKR, 1284-800A1R2BT250XT4 KCT, 800A1R2BTDRB, 1284-1263-6-ND, 1284-1263-2, 1284-1263-2-ND, 800A1R2BTDRN, 1284-1263-1, 1284-1263-1-ND, 800A1R2BT250XT\\500, 1284-1263-6, 800A1R2BT250XT, 1284-800A1R2BT250XT4 KTR, ATC800A1R2BT250XT
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858298-800A1R2BT250X T4K Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 800A1R2BT, 1284-800A1R2BT250XT4 KDKR, 1284-800A1R2BT250XT4 KCT, 800A1R2BTDRB, 1284-1263-6-ND, 1284-1263-2, 1284-1263-2-ND, 800A1R2BTDRN, 1284-1263-1, 1284-1263-1-ND, 800A1R2BT250XT\\500, 1284-1263-6, 800A1R2BT250XT, 1284-800A1R2BT250XT4 KTR, ATC800A1R2BT250XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800A1R2BT250XT4K - 858298-800A1R2BT250XT4K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800A1R2BT250XT4K
858298-800A1R2BT250XT4K
Ceramic Capacitors - 800A1R2BT250XT4K 858298-800A1R2BT250XT4K
Manufacturer: American Technical Ceramics Win Source Part Number: 858298-800A1R2BT250X T4K Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 800A1R2BT, 1284-800A1R2BT250XT4 KDKR, 1284-800A1R2BT250XT4 KCT, 800A1R2BTDRB, 1284-1263-6-ND, 1284-1263-2, 1284-1263-2-ND, 800A1R2BTDRN, 1284-1263-1, 1284-1263-1-ND, 800A1R2BT250XT\\500, 1284-1263-6, 800A1R2BT250XT, 1284-800A1R2BT250XT4 KTR, ATC800A1R2BT250XT

Manufacturer: American Technical Ceramics
Win Source Part Number: 858298-800A1R2BT250XT4K
Series: ATC 800A
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Package: 0505 (1313 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.24.0020
Other Part Number: 800A1R2BT, 1284-800A1R2BT250XT4KDKR, 1284-800A1R2BT250XT4KCT, 800A1R2BTDRB, 1284-1263-6-ND, 1284-1263-2, 1284-1263-2-ND, 800A1R2BTDRN, 1284-1263-1, 1284-1263-1-ND, 800A1R2BT250XT\\500, 1284-1263-6, 800A1R2BT250XT, 1284-800A1R2BT250XT4KTR, ATC800A1R2BT250XT

Buy Now Datasheet
Ceramic Capacitors - 800A1R2BT250XT4K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
800A1R2BT250XT4K
Ceramic Capacitors 800A1R2BT250XT4K
CAP CER 1.2PF 250V C0G/NP0 0505

CAP CER 1.2PF 250V C0G/NP0 0505

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 858298-800A1R2BT250XT4K 800A1R2BT250XT4K
Product Name Ceramic Capacitors - 800A1R2BT250XT4K Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave; Bypass
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers