American Technical Ceramics Corp. Ceramic Capacitors 600L180FT200T

Description
CAP CER 18PF 200V C0G/NP0 0402
Datasheet
Description
CAP CER 18PF 200V C0G/NP0 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 600L180FT200T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
600L180FT200T
Ceramic Capacitors 600L180FT200T
CAP CER 18PF 200V C0G/NP0 0402

CAP CER 18PF 200V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 600L180FT200T
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave; Bypass
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details