American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 600F0R6BT250XT

Description
Win Source Part Number: 963733-600F0R6BT250X T Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) Alternative Parts (Cross-Reference): CBR06C608BAGAC; 12062A0R6CAT2A; 06032U0R6BAT2A; SQCSVA0R6BAT1A; GJM1555C1HR60WB01D; GRM0335C1ER60BA01D; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F0R6BTDRB,600F0R6 BT250XT\\4000,1284-1 009-6,600F0R6BT,600F 0R6BTDRN,1284-1009-1 ,1284-1009-2,ATC600F 0R6BT250XT
Request a Quote Datasheet
Description
Win Source Part Number: 963733-600F0R6BT250X T Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) Alternative Parts (Cross-Reference): CBR06C608BAGAC; 12062A0R6CAT2A; 06032U0R6BAT2A; SQCSVA0R6BAT1A; GJM1555C1HR60WB01D; GRM0335C1ER60BA01D; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F0R6BTDRB,600F0R6 BT250XT\\4000,1284-1 009-6,600F0R6BT,600F 0R6BTDRN,1284-1009-1 ,1284-1009-2,ATC600F 0R6BT250XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 963733-600F0R6BT250XT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
963733-600F0R6BT250XT
Capacitors - Ceramic Capacitors 963733-600F0R6BT250XT
Win Source Part Number: 963733-600F0R6BT250X T Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.6 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm) Alternative Parts (Cross-Reference): CBR06C608BAGAC; 12062A0R6CAT2A; 06032U0R6BAT2A; SQCSVA0R6BAT1A; GJM1555C1HR60WB01D; GRM0335C1ER60BA01D; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics Other Names: 600F0R6BTDRB,600F0R6 BT250XT\\4000,1284-1 009-6,600F0R6BT,600F 0R6BTDRN,1284-1009-1 ,1284-1009-2,ATC600F 0R6BT250XT

Win Source Part Number: 963733-600F0R6BT250XT
Category: Capacitors>Ceramic Capacitors
Series: ATC 600F
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Standard Package: 4,000
Capacitance: 0.6 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.051" (1.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm)
Alternative Parts (Cross-Reference): CBR06C608BAGAC; 12062A0R6CAT2A; 06032U0R6BAT2A; SQCSVA0R6BAT1A; GJM1555C1HR60WB01D; GRM0335C1ER60BA01D;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics
Other Names: 600F0R6BTDRB,600F0R6BT250XT\\4000,1284-1009-6,600F0R6BT,600F0R6BTDRN,1284-1009-1,1284-1009-2,ATC600F0R6BT250XT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 963733-600F0R6BT250XT
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers