American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 100B2R4BT500XT1K

Description
Win Source Part Number: 1314845-100B2R4BT500 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100B Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 2.4 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics
Request a Quote
Description
Win Source Part Number: 1314845-100B2R4BT500 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100B Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 2.4 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1314845-100B2R4BT500XT1K is a ceramic capacitor from the Porcelain Superchip® ATC 100B series. It features a capacitance of 2.4 pF with a tolerance of ±0.1 pF and is rated for a maximum voltage of 500V. The capacitor operates within a temperature range of -55°C to 125°C and has a temperature coefficient of P90. It is designed for surface mount applications and comes in a compact package size of 0.110" x 0.110" (2.79mm x 2.79mm). The capacitor is suitable for RF and microwave applications, including bypass and decoupling functions. It is packaged in tape and reel format, making it convenient for automated assembly processes. The product is characterized by low loss and low equivalent series inductance (ESL), contributing to its high performance in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1314845-100B2R4BT500XT1K is a ceramic capacitor from the Porcelain Superchip® ATC 100B series. It features a capacitance of 2.4 pF with a tolerance of ±0.1 pF and is rated for a maximum voltage of 500V. The capacitor operates within a temperature range of -55°C to 125°C and has a temperature coefficient of P90. It is designed for surface mount applications and comes in a compact package size of 0.110" x 0.110" (2.79mm x 2.79mm). The capacitor is suitable for RF and microwave applications, including bypass and decoupling functions. It is packaged in tape and reel format, making it convenient for automated assembly processes. The product is characterized by low loss and low equivalent series inductance (ESL), contributing to its high performance in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1314845-100B2R4BT500XT1K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314845-100B2R4BT500XT1K
Capacitors - Ceramic Capacitors 1314845-100B2R4BT500XT1K
Win Source Part Number: 1314845-100B2R4BT500 XT1K Category: Capacitors>Ceramic Capacitors Series: Porcelain Superchip® ATC 100B Features: High Q, Low Loss, Low ESL Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Capacitance: 2.4 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics

Win Source Part Number: 1314845-100B2R4BT500XT1K
Category: Capacitors>Ceramic Capacitors
Series: Porcelain Superchip® ATC 100B
Features: High Q, Low Loss, Low ESL
Package: Tape & Reel
Applications: RF, Microwave, High Frequency, Bypass, Decoupling
Capacitance: 2.4 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: P90
Thickness (Max): 0.102" (2.59mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics

Buy Now Datasheet
Ceramic Capacitors - 100B2R4BT500XT1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
100B2R4BT500XT1K
Ceramic Capacitors 100B2R4BT500XT1K
CAP CER 2.4PF 500V P90 1111

CAP CER 2.4PF 500V P90 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1314845-100B2R4BT500XT1K 100B2R4BT500XT1K
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.40E-6 microF 2.40E-6 microF
WVDC 500 volts 500 volts
WVAC 500 volts 500 volts
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details