American Technical Ceramics Corp. Ceramic Capacitors - 100B180JT500XT1K 100B180JT500XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 849095-100B180JT500X T1K Series: Porcelain Superchip® ATC 100B Features: 18 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: 100B180JT500XT, ATC100B180JT500XT, 1284-100B180JT500XT1 KDKR, 1284-100B180JT500XT1 KCT, 1284-100B180JT500XT1 KTR, 1284-1478-6-ND, 100B180JT500XT/500, 1284-1478-2-ND, 1284-1478-1, 1284-1478-2, 1284-1478-1-ND, 100B180JT500XT\\500, 1284-1478-6
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 849095-100B180JT500X T1K Series: Porcelain Superchip® ATC 100B Features: 18 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: 100B180JT500XT, ATC100B180JT500XT, 1284-100B180JT500XT1 KDKR, 1284-100B180JT500XT1 KCT, 1284-100B180JT500XT1 KTR, 1284-1478-6-ND, 100B180JT500XT/500, 1284-1478-2-ND, 1284-1478-1, 1284-1478-2, 1284-1478-1-ND, 100B180JT500XT\\500, 1284-1478-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B180JT500XT1K - 849095-100B180JT500XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B180JT500XT1K
849095-100B180JT500XT1K
Ceramic Capacitors - 100B180JT500XT1K 849095-100B180JT500XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 849095-100B180JT500X T1K Series: Porcelain Superchip® ATC 100B Features: 18 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: 100B180JT500XT, ATC100B180JT500XT, 1284-100B180JT500XT1 KDKR, 1284-100B180JT500XT1 KCT, 1284-100B180JT500XT1 KTR, 1284-1478-6-ND, 100B180JT500XT/500, 1284-1478-2-ND, 1284-1478-1, 1284-1478-2, 1284-1478-1-ND, 100B180JT500XT\\500, 1284-1478-6

Manufacturer: American Technical Ceramics
Win Source Part Number: 849095-100B180JT500XT1K
Series: Porcelain Superchip® ATC 100B
Features: 18 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8532.24.0020
Other Part Number: 100B180JT500XT, ATC100B180JT500XT, 1284-100B180JT500XT1KDKR, 1284-100B180JT500XT1KCT, 1284-100B180JT500XT1KTR, 1284-1478-6-ND, 100B180JT500XT/500, 1284-1478-2-ND, 1284-1478-1, 1284-1478-2, 1284-1478-1-ND, 100B180JT500XT\\500, 1284-1478-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 849095-100B180JT500XT1K
Product Name Ceramic Capacitors - 100B180JT500XT1K
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details