American Technical Ceramics Corp. Ceramic Capacitors - 100B102JT50XT1K 100B102JT50XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 848660-100B102JT50XT 1K Series: Porcelain Superchip® ATC 100B Features: 1000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: ATC100B102JT50XT, 1284-100B102JT50XT1K DKR, 1284-100B102JT50XT1K CT, 1284-1536-6, 1284-1536-2, 1284-1536-6-ND, 100B102JT50XT\\500, 1284-1536-2-ND, 1284-1536-1, 1284-1536-1-ND, 1284-100B102JT50XT1K TR, 100B102JT50XT, 100B102JT50XT/500
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 848660-100B102JT50XT 1K Series: Porcelain Superchip® ATC 100B Features: 1000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: ATC100B102JT50XT, 1284-100B102JT50XT1K DKR, 1284-100B102JT50XT1K CT, 1284-1536-6, 1284-1536-2, 1284-1536-6-ND, 100B102JT50XT\\500, 1284-1536-2-ND, 1284-1536-1, 1284-1536-1-ND, 1284-100B102JT50XT1K TR, 100B102JT50XT, 100B102JT50XT/500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B102JT50XT1K - 848660-100B102JT50XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B102JT50XT1K
848660-100B102JT50XT1K
Ceramic Capacitors - 100B102JT50XT1K 848660-100B102JT50XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 848660-100B102JT50XT 1K Series: Porcelain Superchip® ATC 100B Features: 1000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8532.24.0020 Other Part Number: ATC100B102JT50XT, 1284-100B102JT50XT1K DKR, 1284-100B102JT50XT1K CT, 1284-1536-6, 1284-1536-2, 1284-1536-6-ND, 100B102JT50XT\\500, 1284-1536-2-ND, 1284-1536-1, 1284-1536-1-ND, 1284-100B102JT50XT1K TR, 100B102JT50XT, 100B102JT50XT/500

Manufacturer: American Technical Ceramics
Win Source Part Number: 848660-100B102JT50XT1K
Series: Porcelain Superchip® ATC 100B
Features: 1000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8532.24.0020
Other Part Number: ATC100B102JT50XT, 1284-100B102JT50XT1KDKR, 1284-100B102JT50XT1KCT, 1284-1536-6, 1284-1536-2, 1284-1536-6-ND, 100B102JT50XT\\500, 1284-1536-2-ND, 1284-1536-1, 1284-1536-1-ND, 1284-100B102JT50XT1KTR, 100B102JT50XT, 100B102JT50XT/500

Buy Now Datasheet
Ceramic Capacitors - 100B102JT50XT1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
100B102JT50XT1K
Ceramic Capacitors 100B102JT50XT1K
CAP CER 1000PF 50V P90 1111

CAP CER 1000PF 50V P90 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 848660-100B102JT50XT1K 100B102JT50XT1K
Product Name Ceramic Capacitors - 100B102JT50XT1K Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave; Bypass
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers