American Technical Ceramics Corp. Ceramic Capacitors - 100B100JP500XT 100B100JP500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 912043-100B100JP500X T Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: 10 pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 100B100JP500XT\\500, ATC100B100JP500XT
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 912043-100B100JP500X T Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: 10 pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 100B100JP500XT\\500, ATC100B100JP500XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B100JP500XT - 912043-100B100JP500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B100JP500XT
912043-100B100JP500XT
Ceramic Capacitors - 100B100JP500XT 912043-100B100JP500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 912043-100B100JP500X T Series: Porcelain Superchip® ATC 100B Operating Temperature Range: -55°C ~ 175°C Features: 10 pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8532.24.0020 Other Part Number: 100B100JP500XT\\500, ATC100B100JP500XT

Manufacturer: American Technical Ceramics
Win Source Part Number: 912043-100B100JP500XT
Series: Porcelain Superchip® ATC 100B
Operating Temperature Range: -55°C ~ 175°C
Features: 10 pF ±5% 500V Ceramic Capacitor P90 1111 (2828 Metric)
Package: 1111 (2828 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8532.24.0020
Other Part Number: 100B100JP500XT\\500, ATC100B100JP500XT

Buy Now Datasheet
CAP CER 10PF 500V P90 1111 - 60-100B100JP500XT - Utmel Electronic Limited
Hong Kong, China
CAP CER 10PF 500V P90 1111
60-100B100JP500XT
CAP CER 10PF 500V P90 1111 60-100B100JP500XT
CAP CER 10PF 500V P90 1111

CAP CER 10PF 500V P90 1111

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 912043-100B100JP500XT 60-100B100JP500XT
Product Name Ceramic Capacitors - 100B100JP500XT CAP CER 10PF 500V P90 1111
Operating Temperature -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R103M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details