The AST46HA is a high accuracy Explosionproof Pressure Transmitter, designed for use in a variety of applications. Applying digital compensation, this product offers top performance over a wide temperature range. Utilizing Krystal Bond Technology, the sensing element will measure pressure in the most extreme temperature conditions. Where other sensor technologieswill freeze or boil, the AST46HA uses a one piece stainless steel sensor to offer continuous operation. If linearity and repeatability are critical for your application, this product will exceed your expectations at an affordable price.
American Sensor Technologies, Inc. - AST | |
---|---|
Product Category | Pressure Sensors |
Product Number | AST46HA 3,000 PSIS |
Product Name | Explosion-Proof Pressure Transmitter |
Device Category | Sensor or Transducer |
Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
Measurement Type | Compound (optional feature); Sealed |
Media | Liquid; Gas; Handles Hazardous Materials |
Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |