The AST4510 submersible pressure sensors are approved to UL/cUL913 (CSA 157) Class 1 Div 1, Groups C and D for use in intrinsically safe areas with an approved barrier. For pressure ranges from 0-2.5 to 100 PSI that require a wide range of media compatibility, the submersible series is an excellent solution to level monitoring for indoor and outdoor applications.
American Sensor Technologies, Inc. - AST | |
---|---|
Product Category | Pressure Sensors |
Product Number | AST4510 5 PSIG |
Product Name | Submersible Level Sensor AST4510 |
Device Category | Sensor or Transducer |
Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
Measurement Type | Gauge; Compound (optional feature); Sealed (optional feature) |
Media | Liquid; Gas |
Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |