American Sensor Technologies, Inc. - AST IS Adjustable Pressure Transmitter AST4410 7,500 PSI

Description
The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is the solution for pressure measurement when field adjustability is necessary.
Datasheet
Description
The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is the solution for pressure measurement when field adjustability is necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS Adjustable Pressure Transmitter - AST4410 7,500 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
IS Adjustable Pressure Transmitter
AST4410 7,500 PSI
IS Adjustable Pressure Transmitter AST4410 7,500 PSI
The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is the solution for pressure measurement when field adjustability is necessary.

The AST4410 is a media isolated, field adjustable pressure transmitter suitable for use in Class 1 Div 1, Groups C, D Intrinsically Safe areas when installed with an approved barrier. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is the solution for pressure measurement when field adjustability is necessary.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AST4410 7,500 PSI
Product Name IS Adjustable Pressure Transmitter
Device Category Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature); Sealed (optional feature)
Media Liquid; Gas; Handles Hazardous Materials
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP236 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-P - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details