American Sensor Technologies, presents the AST4100 as a compact, price-competitive stainless steel pressure sensor. Compatible with a wide range of liquids and gases over pressure ranges up to 10,000 PSI, the AST4100 covers a diversified variety of applications. AST4100 sensors are available with outputs of 10mV/V, as well as high level outputs that utilize AST's proprietary Krystal Bond Technology.
American Sensor Technologies, Inc. - AST | |
---|---|
Product Category | Pressure Sensors |
Product Number | AST4100 500 PSI |
Product Name | Pressure Sensor Compact AST4100 UL508 |
Device Category | Sensor; Sensor or Transducer |
Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
Measurement Type | Gauge; Compound (optional feature); Sealed (optional feature) |
Media | Liquid; Gas |
Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |