The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it is combined with the ASIC, the AST20HA steps into its own league of high performance pressure sensing at an affordable price.
| American Sensor Technologies, Inc. - AST | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | AST20HA 5,000 PSI |
| Product Name | 0.1% Pressure Transmitter AST20HA |
| Device Category | Sensor or Transducer |
| Sensor Technology | Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS |
| Measurement Type | Gauge; Compound (optional feature); Sealed (optional feature) |
| Media | Liquid; Gas; Handles Hazardous Materials |
| Signal Output | Analog Voltage (optional feature); Analog Current (optional feature) |