American Sensor Technologies, Inc. - AST Battery Powered Digital Pressure Gauge AG100 50 PSI

Description
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.
Datasheet
Description
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Powered Digital Pressure Gauge - AG100 50 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Battery Powered Digital Pressure Gauge
AG100 50 PSI
Battery Powered Digital Pressure Gauge AG100 50 PSI
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.

The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AG100 50 PSI
Product Name Battery Powered Digital Pressure Gauge
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature)
Media Liquid
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-1083758-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
E8Y-L Pressure Display - E8Y-L5B - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure measuring cells - ME500-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Absolute, Gauge, Sealed gauge
Signal Output Differential mV/V
View Details