American Sensor Technologies, Inc. - AST Battery Powered Digital Pressure Gauge AG100 100 PSI

Description
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.
Datasheet
Description
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Powered Digital Pressure Gauge - AG100 100 PSI - American Sensor Technologies, Inc. - AST
Mount Olive, NJ, United States
Battery Powered Digital Pressure Gauge
AG100 100 PSI
Battery Powered Digital Pressure Gauge AG100 100 PSI
The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.

The AccuGauge is a media isolated digital pressure gauge featuring multiple units, min/max readings, selectable tare/zero and automatic power off to conserve battery power. A backlight provides improved visibility under marginal lighting conditions. The AccuGauge is compatible with any liquid or gas that is compatible with 17-4 PH stainless steel. Please consult our factory for other available materials. The pressure sensor is a one-piece high strength stainless steel design and contains no silicone oil, no welds and no internal O-rings.

Supplier's Site Datasheet

Technical Specifications

  American Sensor Technologies, Inc. - AST
Product Category Pressure Sensors
Product Number AG100 100 PSI
Product Name Battery Powered Digital Pressure Gauge
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
Measurement Type Gauge; Compound (optional feature)
Media Liquid
Signal Output Analog Voltage (optional feature); Analog Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - XFHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details