American Power Design, Inc. High Voltage DC to DC Converter S20 Series (ROHS Compliance) S20-S200/Y

Description
The S20 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The S20 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter S20 Series (ROHS Compliance) - S20-S200/Y - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter S20 Series (ROHS Compliance)
S20-S200/Y
High Voltage DC to DC Converter S20 Series (ROHS Compliance) S20-S200/Y
The S20 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc High Power Density Single and Dual Outputs Ultra Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The S20 Series low profile high voltage DC/DC converter offers a 1 kVdc isolated single or dual high voltage output in a 2 x 2 x 0.5 [INCHES] case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • High Power Density
  • Single and Dual Outputs
  • Ultra Wide Input Range
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number S20-S200/Y
Product Name High Voltage DC to DC Converter S20 Series (ROHS Compliance)
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 200.0 volts
DC Output Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12024 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details