The PSH-12024 is a 120 W, single-phase, DIN rail mountable DC power supply with a 24 V output at 5 A, designed for industrial applications. It features a universal input range of 340 to 550 VAC and 480 to 780 VDC, 85% efficiency, and built-in protections including short circuit, overload, overvoltage, and overtemperature. Ripple and noise are limited to 80 mVp-p, with voltage tolerance of ±1% and line and load regulation of ±0.5%. The unit operates from -20 to +60 °C, complies with UL60950-1 and IEC60950-1 safety standards, and meets EN55011, EN55022, and EN61204-3 Class B EMI limits. It has a compact metal housing measuring 65.5 x 125.2 x 100 mm and is cooled by free air convection. The supply includes a 3-year warranty and is subjected to a 100% full load burn-in test.
Features:
Altech DIN Rail mountable power supplies have a Universal AC input range of 85-264 V on the single-phase and 350-550 V on the three-phases. They are suitable for industrial and automation applications. This line has a built-in short circuit, overload, over-voltage and over-temperature protection. They are available from 45 W-960 W with standard voltage outputs of 5 V, 12 V, 15 V, 24 V on the lower wattage models, and 24 V and 48 V on the higher wattage units. These high efficiency (up to 91%) power supplies are cooled by free air convection, have an LED indicator for power on and have a 100% full load burn-in test. They are UL/cUL and CE approved and have a 3-year warranty.
| Altech Corp. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PSH-12024 | 70076043 |
| Product Name | 120 W High Input Single Phase Single Output Low Profile Power Supplies | Power Supply; DIN Rail; High Input; 24VDC; 120W; 5A |
| Type | DC Power Supply; High Voltage | DC Power Supply |
| Form Factor | DIN Rail | DIN Rail |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | |
| DC Output Voltage | 24.0 volts | 24.0 volts |
| DC Output Power | 120 watts |