American Power Design, Inc. High Voltage DC to DC Converter M5 Series M5-S100/A

Description
The M5 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 1 x 2 x 0.41 [INCHES] six-sided shielded metal case and has 1 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc Fully Programable Outputs Single and Dual Outputs Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet
Description
The M5 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 1 x 2 x 0.41 [INCHES] six-sided shielded metal case and has 1 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc Fully Programable Outputs Single and Dual Outputs Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC to DC Converter M5 Series - M5-S100/A - American Power Design, Inc.
Windham, NH, USA
High Voltage DC to DC Converter M5 Series
M5-S100/A
High Voltage DC to DC Converter M5 Series M5-S100/A
The M5 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 1 x 2 x 0.41 [INCHES] six-sided shielded metal case and has 1 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely. Features Customer Selects Output Voltage Outputs to 1000Vdc Fully Programable Outputs Single and Dual Outputs Wide Input Range 1 kVdc Output Isolation Continuous Short Circuit Protection Temp. (Stability): 0.02%/Deg C Temp. (Operating Case): -25 to +70 Deg C Temp. (Storage): -40 to +125 Deg C EMI/RFI: Six Sided Shield Derating: None Cooling: Free-Air Convection * All models designed to meet UL 60950

The M5 Series high voltage DC/DC converter offers 100% programmable single or dual high voltage outputs using a 0-5Vdc analog signal. Each model is enclosed in a 1 x 2 x 0.41 [INCHES] six-sided shielded metal case and has 1 kVdc of isolation allowing one model to be utilized for both positive or negative applications. All models will tolerate a short circuit indefinitely.

Features

  • Customer Selects Output Voltage
  • Outputs to 1000Vdc
  • Fully Programable Outputs
  • Single and Dual Outputs
  • Wide Input Range
  • 1 kVdc Output Isolation
  • Continuous Short Circuit Protection

Temp. (Stability): 0.02%/Deg C
Temp. (Operating Case): -25 to +70 Deg C
Temp. (Storage): -40 to +125 Deg C
EMI/RFI: Six Sided Shield
Derating: None
Cooling: Free-Air Convection

* All models designed to meet UL 60950

Supplier's Site Datasheet

Technical Specifications

  American Power Design, Inc.
Product Category Power Supplies
Product Number M5-S100/A
Product Name High Voltage DC to DC Converter M5 Series
Type DC-DC Converter; High Voltage
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 0.0 to 100.0 volts
DC Output Current -0.0250 to 0.0250 amps
DC Output Power 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR10-40B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2207-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers