American Floor Products Co., Inc. Coronado 90® Size 24" x 24" FE-1015

Description
Coronado-90 is a high density wear, tear, spike resistant floor tile, tough enough for the heaviest pedestrian traffic. It is a non-laminated tile made of premium quality recycled rubber compound. Interlocking only Price note: F.O.B. Plant
Description
Coronado-90 is a high density wear, tear, spike resistant floor tile, tough enough for the heaviest pedestrian traffic. It is a non-laminated tile made of premium quality recycled rubber compound. Interlocking only Price note: F.O.B. Plant

Suppliers

Company
Product
Description
Supplier Links
Coronado 90® Size 24
Gaithersburg, MD, USA
Coronado 90® Size 24" x 24"
FE-1015
Coronado 90® Size 24" x 24" FE-1015
Coronado-90 is a high density wear, tear, spike resistant floor tile, tough enough for the heaviest pedestrian traffic. It is a non-laminated tile made of premium quality recycled rubber compound. Interlocking only Price note: F.O.B. Plant

Coronado-90 is a high density wear, tear, spike resistant floor tile, tough enough for the heaviest pedestrian traffic. It is a non-laminated tile made of premium quality recycled rubber compound.
Interlocking only
Price note: F.O.B. Plant

Supplier's Site

Technical Specifications

  American Floor Products Co., Inc.
Product Category Flooring (industrial)
Product Number FE-1015
Product Name Coronado 90® Size 24" x 24"
Color/Finish Black
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
FLARED STYLE FOR STRUCTURAL CHANNELS/BOX BEAMS - HN4246-3-F - Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 46 inch (1168 mm)
Width 42 inch (1067 mm)
View Details
Century Grating® Systems, Thickness 1-3/4
Specs
Type Grating
Color/Finish Black
Thickness 1.75 inch (44.45 mm)
View Details