Orange-Red, Yellow 620nm Orange-Red, 589nm Yellow LED Indication - Discrete 2.2V Orange-Red, 2.2V Yellow 0606 (1616 Metric)
0605 BI-COLOR RED AND YELLOW GREEN
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | BL-HJEKC36J-TRBTR-ND | BL-HJEKC36J-TRB |
| Product Name | LED Indication - Discrete | LED Bulbs & Modules |
| LED Package: | 0606 (1616 Metric) | |
| LED Type | Red; Orange; Yellow | Red; Yellow; Green |
| Peak Wavelength | 590 to 625 nm (5900 to 6250 Å) | |
| Viewing Angle | 120 degrees |