American Bright Optoelectronics Corporation LED Indication - Discrete BL-BJU334V-1

Description
Orange-Red 623nm LED Indication - Discrete 2.2V
Request a Quote Datasheet
Description
Orange-Red 623nm LED Indication - Discrete 2.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - BL-BJU334V-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
BL-BJU334V-1-ND
LED Indication - Discrete BL-BJU334V-1-ND
Orange-Red 623nm LED Indication - Discrete 2.2V

Orange-Red 623nm LED Indication - Discrete 2.2V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number BL-BJU334V-1-ND
Product Name LED Indication - Discrete
LED Type Red; Orange; Multi-Colored
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
High brightness chip LED with reflector - SML-Z14DT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers