American Bright Optoelectronics Corporation LED White Lighting AB-PL3535D044-3V85

Description
3535 1W-5W WHITE SMT LED, 4400K,
Request a Quote Datasheet
Description
3535 1W-5W WHITE SMT LED, 4400K,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2007-AB-PL3535D044-3V85TR-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-5W WHITE SMT LED, 4400K,

3535 1W-5W WHITE SMT LED, 4400K,

Buy Now Datasheet
LED White Lighting - 2007-AB-PL3535D044-3V85CT-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-5W WHITE SMT LED, 4400K,

3535 1W-5W WHITE SMT LED, 4400K,

Buy Now Datasheet
LED White Lighting - 2007-AB-PL3535D044-3V85DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-5W WHITE SMT LED, 4400K,

3535 1W-5W WHITE SMT LED, 4400K,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2007-AB-PL3535D044-3V85TR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 4400 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details