American Bright Optoelectronics Corporation LED White Lighting AB-PL3535D044-3V75

Description
3535 1W-5W WHITE SMT LED, 4400K,
Request a Quote Datasheet
Description
3535 1W-5W WHITE SMT LED, 4400K,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2007-AB-PL3535D044-3V75CT-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-5W WHITE SMT LED, 4400K,

3535 1W-5W WHITE SMT LED, 4400K,

Buy Now Datasheet
LED White Lighting - 2007-AB-PL3535D044-3V75TR-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-5W WHITE SMT LED, 4400K,

3535 1W-5W WHITE SMT LED, 4400K,

Buy Now Datasheet
LED White Lighting - 2007-AB-PL3535D044-3V75DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-5W WHITE SMT LED, 4400K,

3535 1W-5W WHITE SMT LED, 4400K,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2007-AB-PL3535D044-3V75CT-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 4400 K
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
EXCELED™ series chip LED - SML-D12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details