American Bright Optoelectronics Corporation LED White Lighting AB-PL3535D030-3V75

Description
3535 1W-5W WHITE SMT LED, 3000K,
Request a Quote Datasheet
Description
3535 1W-5W WHITE SMT LED, 3000K,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 2007-AB-PL3535D030-3V75CT-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-5W WHITE SMT LED, 3000K,

3535 1W-5W WHITE SMT LED, 3000K,

Buy Now Datasheet
LED White Lighting - 2007-AB-PL3535D030-3V75TR-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-5W WHITE SMT LED, 3000K,

3535 1W-5W WHITE SMT LED, 3000K,

Buy Now Datasheet
LED White Lighting - 2007-AB-PL3535D030-3V75DKR-ND - DigiKey
Thief River Falls, MN, United States
3535 1W-5W WHITE SMT LED, 3000K,

3535 1W-5W WHITE SMT LED, 3000K,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 2007-AB-PL3535D030-3V75CT-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 2975 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details