American Bright Optoelectronics Corporation LED Color Lighting AB-EZD03R-B3

Description
LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - AB-EZD03R-B3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
AB-EZD03R-B3CT-ND
LED Color Lighting AB-EZD03R-B3CT-ND
LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

Buy Now Datasheet
LED Color Lighting - AB-EZD03R-B3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
AB-EZD03R-B3TR-ND
LED Color Lighting AB-EZD03R-B3TR-ND
LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

LED Lighting Color AB-EZD Red 625nm (620nm ~ 630nm) 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number AB-EZD03R-B3CT-ND
Product Name LED Color Lighting
LED Package: 1212 (3030 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4080003500000TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers