Allegro MicroSystems Inc. Galvanically Isolated Current Sensor IC With Differential Output And Externally Adjustable Gain ACS726LLFTR-40B-T

Description
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet
Description
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Galvanically Isolated Current Sensor IC With Differential Output And Externally Adjustable Gain - ACS726LLFTR-40B-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Galvanically Isolated Current Sensor IC With Differential Output And Externally Adjustable Gain
ACS726LLFTR-40B-T
Galvanically Isolated Current Sensor IC With Differential Output And Externally Adjustable Gain ACS726LLFTR-40B-T
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Current Transducers - ACS726LLFTR-40B-T - 766994-ACS726LLFTR-40B-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS726LLFTR-40B-T
766994-ACS726LLFTR-40B-T
Current Transducers - ACS726LLFTR-40B-T 766994-ACS726LLFTR-40B-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766994-ACS726LLFTR-4 0B-T Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 24-SSOP (0.154", 3.90mm Width) Response Time: 5μs Mounting: SMD Frequency: DC ~ 120kHz Operating Supply Voltage: 3 V ~ 3.6 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 50mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 40A Linearity: ±0.5% Accuracy: ±1% Family Name: ACS726 Categories: Sensors, Transducers Maximum Supply Current: 40mA Introduction Date: August 13, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766994-ACS726LLFTR-40B-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 24-SSOP (0.154", 3.90mm Width)
Response Time: 5μs
Mounting: SMD
Frequency: DC ~ 120kHz
Operating Supply Voltage: 3 V ~ 3.6 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 50mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 40A
Linearity: ±0.5%
Accuracy: ±1%
Family Name: ACS726
Categories: Sensors, Transducers
Maximum Supply Current: 40mA
Introduction Date: August 13, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Sensors - 620-1649-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1649-2-ND
Current Sensors 620-1649-2-ND
"Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional 24-SSOP (0.154"", 3.90mm Width)"

"Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1649-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1649-1-ND
Current Sensors 620-1649-1-ND
"Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional 24-SSOP (0.154"", 3.90mm Width)"

"Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional 24-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensor, 0.022A, Qsop-24; Quiescent Current Allegro Microsystems - 83X6746 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 0.022A, Qsop-24; Quiescent Current Allegro Microsystems
83X6746
Current Sensor, 0.022A, Qsop-24; Quiescent Current Allegro Microsystems 83X6746
CURRENT SENSOR, 0.022A, QSOP-24; Quiescent Current:22mA; Bandwidth:120kHz; Sensor Case Style:QSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

CURRENT SENSOR, 0.022A, QSOP-24; Quiescent Current:22mA; Bandwidth:120kHz; Sensor Case Style:QSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number ACS726LLFTR-40B-T 766994-ACS726LLFTR-40B-T 620-1649-2-ND 83X6746
Product Name Galvanically Isolated Current Sensor IC With Differential Output And Externally Adjustable Gain Current Transducers - ACS726LLFTR-40B-T Current Sensors Current Sensor, 0.022A, Qsop-24; Quiescent Current Allegro Microsystems
Technology Hall-Effect Hall-Effect
Current 0.0 to 50 amps 40 amps 40 amps
Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency Range 120000 Hz 120000 Hz 120000 Hz
Loop Type Open Loop Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS37002LLAATR-015B5-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
Current Sensors - 620-ACS732KLATR-20AB-TTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Mounting / Configuration "16-SOIC"
Electrical Output Voltage
View Details
High Accuracy 5V Optimized Current Sensor IC - ACS723LLCTR-50AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
2 suppliers
High Precision Linear Current Sensor - ACS770KCB-150U-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 400 amps
View Details
3 suppliers