Infineon Technologies AG Non-Isolated Gate Driver Ic; Quiescent Current Infineon IR2175STRPBF

Description
NON-ISOLATED GATE DRIVER IC; Quiescent Current:2mA; Bandwidth:15kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet
Description
NON-ISOLATED GATE DRIVER IC; Quiescent Current:2mA; Bandwidth:15kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Isolated Gate Driver Ic; Quiescent Current Infineon - 17AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Non-Isolated Gate Driver Ic; Quiescent Current Infineon
17AC9933
Non-Isolated Gate Driver Ic; Quiescent Current Infineon 17AC9933
NON-ISOLATED GATE DRIVER IC; Quiescent Current:2mA; Bandwidth:15kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

NON-ISOLATED GATE DRIVER IC; Quiescent Current:2mA; Bandwidth:15kHz; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:9.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 17AC9933
Product Name Non-Isolated Gate Driver Ic; Quiescent Current Infineon
Operating Temperature -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Programmable Linear W/Reverse Battery - A1367LKTTG-2U-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details