AMEC Thermasol Heat Sink; Thermal Resistance Amec Thermasol MPC151525T

Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:-; External Width - Metric:15mm; External Height - Metric:2.01mm; External Length - Metric:15mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:-; External Width - Metric:15mm; External Height - Metric:2.01mm; External Length - Metric:15mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Amec Thermasol - 46T6812 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Amec Thermasol
46T6812
Heat Sink; Thermal Resistance Amec Thermasol 46T6812
HEAT SINK; Thermal Resistance:10.21°C/W ; Packages Cooled:-; External Width - Metric:15mm; External Height - Metric:2.01mm; External Length - Metric:15mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:10.21°C/W; Packages Cooled:-; External Width - Metric:15mm; External Height - Metric:2.01mm; External Length - Metric:15mm; External Diameter - Metric:-; Heat Sink Material:Ceramic; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 46T6812
Product Name Heat Sink; Thermal Resistance Amec Thermasol
L 15 mm (0.5906 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 1846742 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 120 mm (4.72 inch)
W 62 mm (2.44 inch)
H 20 mm (0.7874 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details