0.375'' Dia x 0.1875'' Thru Hole x 0.125'' Thick Ring, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Axially, Poles On Flat Face
| Amazing Magnets, LLC | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | H125CA2 |
| Product Name | Ring Magnets (Axial) |
| Industrial Magnets | Rare-Earth Magnet |
| Material | Neodymium Iron Boron |
| Magnet Grade | N40 |
| Operating Temperature | 176 F (80 C) |
| BHmax | 41 MGOe |