Boston Gear AC Motor

Description
Overview Boston Gear offers a complete selection of AC motors for use with enclosed gear drives or as stand alone units. Because Boston Gear's AC motors are general purpose, they are ideal for use with Boston Gear Reductors and Flanged Reductors, and well-suited use in all common industrial applications. From C-face and rigid base to inverter duty and brake motors, Boston has the motor to fit your needs. And our Guaranteed Same Day Shipment Program ensures that they will be in your hands when you need them. Features and Benefits This line of motors ranges from 1/20 to 75 HP, with larger horsepower motors available, to suit any need. All motors are designed for 60 Hz (cycle) power, with fractional horsepower motors also stocked in 50 Hz single-phase ratings to provide greater flexibility. Single-phase motors are split phase 1/20 HP through 1/6 HP, with some 1/6 HP motors and all 1/4 HP motors and larger featuring capacitor start for greater operating efficiency. Standard 60 Hz voltages of 110 and 220 ensure universal use. Polyphase motors are all NEMA design B induction motors, with standard 60 Hz voltages of 208-230/460 and 575V, and 50 Hz voltage of 220, 380, and 400 to satisfy a variety of specifications. With both NEMA C-face mounted motors, which are ideal for use with flange, and rigid base mounted motors, which are the right choice for coupled-load configurations, Boston Gear's AC motors offer maximum versatility. Sample Applications Fans and pumps Material handling Packaging machinery Farming/agricultural Food processing and bottling Specialty machinery
Description
Overview Boston Gear offers a complete selection of AC motors for use with enclosed gear drives or as stand alone units. Because Boston Gear's AC motors are general purpose, they are ideal for use with Boston Gear Reductors and Flanged Reductors, and well-suited use in all common industrial applications. From C-face and rigid base to inverter duty and brake motors, Boston has the motor to fit your needs. And our Guaranteed Same Day Shipment Program ensures that they will be in your hands when you need them. Features and Benefits This line of motors ranges from 1/20 to 75 HP, with larger horsepower motors available, to suit any need. All motors are designed for 60 Hz (cycle) power, with fractional horsepower motors also stocked in 50 Hz single-phase ratings to provide greater flexibility. Single-phase motors are split phase 1/20 HP through 1/6 HP, with some 1/6 HP motors and all 1/4 HP motors and larger featuring capacitor start for greater operating efficiency. Standard 60 Hz voltages of 110 and 220 ensure universal use. Polyphase motors are all NEMA design B induction motors, with standard 60 Hz voltages of 208-230/460 and 575V, and 50 Hz voltage of 220, 380, and 400 to satisfy a variety of specifications. With both NEMA C-face mounted motors, which are ideal for use with flange, and rigid base mounted motors, which are the right choice for coupled-load configurations, Boston Gear's AC motors offer maximum versatility. Sample Applications Fans and pumps Material handling Packaging machinery Farming/agricultural Food processing and bottling Specialty machinery

Suppliers

Company
Product
Description
Supplier Links
AC Motor -  - Boston Gear
Quincy, MA, USA
AC Motor
AC Motor
Overview Boston Gear offers a complete selection of AC motors for use with enclosed gear drives or as stand alone units. Because Boston Gear's AC motors are general purpose, they are ideal for use with Boston Gear Reductors and Flanged Reductors, and well-suited use in all common industrial applications. From C-face and rigid base to inverter duty and brake motors, Boston has the motor to fit your needs. And our Guaranteed Same Day Shipment Program ensures that they will be in your hands when you need them. Features and Benefits This line of motors ranges from 1/20 to 75 HP, with larger horsepower motors available, to suit any need. All motors are designed for 60 Hz (cycle) power, with fractional horsepower motors also stocked in 50 Hz single-phase ratings to provide greater flexibility. Single-phase motors are split phase 1/20 HP through 1/6 HP, with some 1/6 HP motors and all 1/4 HP motors and larger featuring capacitor start for greater operating efficiency. Standard 60 Hz voltages of 110 and 220 ensure universal use. Polyphase motors are all NEMA design B induction motors, with standard 60 Hz voltages of 208-230/460 and 575V, and 50 Hz voltage of 220, 380, and 400 to satisfy a variety of specifications. With both NEMA C-face mounted motors, which are ideal for use with flange, and rigid base mounted motors, which are the right choice for coupled-load configurations, Boston Gear's AC motors offer maximum versatility. Sample Applications Fans and pumps Material handling Packaging machinery Farming/agricultural Food processing and bottling Specialty machinery

Overview

Boston Gear offers a complete selection of AC motors for use with enclosed gear drives or as stand alone units. Because Boston Gear's AC motors are general purpose, they are ideal for use with Boston Gear Reductors and Flanged Reductors, and well-suited use in all common industrial applications. From C-face and rigid base to inverter duty and brake motors, Boston has the motor to fit your needs. And our Guaranteed Same Day Shipment Program ensures that they will be in your hands when you need them.

Features and Benefits

  • This line of motors ranges from 1/20 to 75 HP, with larger horsepower motors available, to suit any need.
  • All motors are designed for 60 Hz (cycle) power, with fractional horsepower motors also stocked in 50 Hz single-phase ratings to provide greater flexibility.
  • Single-phase motors are split phase 1/20 HP through 1/6 HP, with some 1/6 HP motors and all 1/4 HP motors and larger featuring capacitor start for greater operating efficiency.
  • Standard 60 Hz voltages of 110 and 220 ensure universal use.
  • Polyphase motors are all NEMA design B induction motors, with standard 60 Hz voltages of 208-230/460 and 575V, and 50 Hz voltage of 220, 380, and 400 to satisfy a variety of specifications.
  • With both NEMA C-face mounted motors, which are ideal for use with flange, and rigid base mounted motors, which are the right choice for coupled-load configurations, Boston Gear's AC motors offer maximum versatility.

Sample Applications

  • Fans and pumps
  • Material handling
  • Packaging machinery
  • Farming/agricultural
  • Food processing and bottling
  • Specialty machinery
Supplier's Site

Technical Specifications

  Boston Gear
Product Category AC Motors
Product Name AC Motor
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
Unlock Full Specs
to access all available technical data

Similar Products

 - PU.7035220-8106-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.2680 HP
View Details
Frameless Torque Motor - QTR-105 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Induction Motor - YHD-12526M12 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Output Power 0.6165 HP
View Details