Altech Corp. Wing Clip Mounted Supplementary Circuit Breakers TR-11WX635A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11 Series is a thermal circuit breaker for equipment protection against overload conditions, rated for currents from 0.1 to 16 A with standard ratings including 7.0 A. It operates at 240 V AC, 50/60 Hz, or 50 V DC, and is certified to UL 1077, CSA 22.2 No. 235-04, and EN 60934. The device has a thermal reset-type actuation, trips free at overload, and withstands a maximum breaking capacity of 60 A AC/DC for currents above 6 A. It is available in multiple mounting configurations including wing clip mounting, with approximate weight of 11 g and operating temperature up to 60°C ambient.

Datasheet Summary
Powered by GS/AI

The TR-11 Series is a thermal circuit breaker for equipment protection against overload conditions, rated for currents from 0.1 to 16 A with standard ratings including 7.0 A. It operates at 240 V AC, 50/60 Hz, or 50 V DC, and is certified to UL 1077, CSA 22.2 No. 235-04, and EN 60934. The device has a thermal reset-type actuation, trips free at overload, and withstands a maximum breaking capacity of 60 A AC/DC for currents above 6 A. It is available in multiple mounting configurations including wing clip mounting, with approximate weight of 11 g and operating temperature up to 60°C ambient.

Suppliers

Company
Product
Description
Supplier Links
Wing Clip Mounted Supplementary Circuit Breakers - TR-11WX635A - Altech Corp.
Flemington, NJ, USA
Wing Clip Mounted Supplementary Circuit Breakers
TR-11WX635A
Wing Clip Mounted Supplementary Circuit Breakers TR-11WX635A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11WX635A
Product Name Wing Clip Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 5 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU4R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C10UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B25UZ - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 25 amps
View Details