Altech Corp.
Single Pole B-Trip Manual Motor Controllers Circuit Breakers
1B25UZ
Description
Features:
DIN Rail Mounted
17.5mm width
Thermal Magnetic
Current Limiting
10kA Short Circuit Interrupting Capacity
Request a Quote
Email Supplier
Datasheet
Description
Features:
DIN Rail Mounted
17.5mm width
Thermal Magnetic
Current Limiting
10kA Short Circuit Interrupting Capacity
Request a Quote
Email Supplier
Datasheet
Suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers
1B25UZ
Features:
DIN Rail Mounted
17.5mm width
Thermal Magnetic
Current Limiting
10kA Short Circuit Interrupting Capacity
Features:
- DIN Rail Mounted
- 17.5mm width
- Thermal Magnetic
- Current Limiting
- 10kA Short Circuit Interrupting Capacity
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
1B25UZ |
|
Product Name
|
Single Pole B-Trip Manual Motor Controllers Circuit Breakers |
|
Rated AC Voltage
|
277 to 408 volts
|
|
Rated DC Voltage
|
24 to 42 volts
|
|
Rated Current
|
25 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated AC Voltage
240 to 480 volts
Rated Current
40 amps
Trip System Type
Thermal Magnetic
View Details
3 suppliers
Rated AC Voltage
277 to 480 volts
Rated DC Voltage
24 to 48 volts
Rated Current
0.5000 amps
View Details
2 suppliers
Rated AC Voltage
277 to 480 volts
Rated Current
40 amps
Trip System Type
Thermal Magnetic
View Details
2 suppliers
Rated AC Voltage
415 volts
Rated Current
4 amps
Number of Poles
1
View Details