The TR-11SY639A is a Snap Fitting Mounted Supplementary Circuit Breaker from Altech Corp., recognized under UL 1077 standards. It is designed for use in AC and DC applications, with a standard current rating ranging from 0.1A to 16A. The device operates at a rated voltage of 240V AC and 50V DC, making it suitable for various industrial applications, including the protection of control transformers, UPS systems, and power strips against overload conditions. The circuit breaker features a resettable overload capacity of up to 10 times the rated current and a maximum breaking capacity of 60A AC/DC for currents above 6A. It has a dielectric strength of 1.5 kV for one minute and an initial insulation resistance greater than 100 MΩ. The operating temperature range is up to 60°C, and it has a weight of approximately 11g. The product supports multiple mounting options and quick connect terminals, enhancing its versatility in installation.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TR-11SY639A |
| Product Name | Snap Fitting Mounted Supplementary Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 24 to 32 volts |
| Rated Current | 9 amps |
| Rated Breaking Capacity | 60 amps |
| Number of Poles | 1 |