The 1C15DL is a single-pole, thermal-magnetic, miniature molded case circuit breaker for DC applications, rated at 15A and 125V DC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and supports line/load reversal. Terminal connections accept 18-3 AWG copper wire with a torque range of 2-2.5 Nm. It has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The device complies with UL 489 and IEC 60947-2, and operates within an ambient temperature range of -25°C to +70°C. Polarity must be observed during DC installation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1C15DL | 1C15DL |
| Product Name | AC Single Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 | |
| Features | Molded Case Circuit Breaker |