Altech Corp. Snap Fitting Mounted Supplementary Circuit Breakers TR-11SX631.8A

Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Description
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal resettable supplementary circuit breaker for equipment protection against overload conditions, rated for currents from 0.1 to 16 A at 240 V AC or 50 V DC. It features thermal tripping with a trip-free mechanism, resettable actuation, and supports central mounting, wing clips, snap fitting, and PCB mounting. It meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards, with a maximum breaking capacity of 60 A AC/DC for ratings above 6 A and 8×In for ratings up to 6 A. The device has an operating temperature range up to 60°C and an initial insulation resistance greater than 100 MΩ. Weight is approximately 11 g.

Datasheet Summary
Powered by GS/AI

The TR-11 series is a thermal resettable supplementary circuit breaker for equipment protection against overload conditions, rated for currents from 0.1 to 16 A at 240 V AC or 50 V DC. It features thermal tripping with a trip-free mechanism, resettable actuation, and supports central mounting, wing clips, snap fitting, and PCB mounting. It meets UL 1077, CSA 22.2 No. 235-04, and EN 60934 standards, with a maximum breaking capacity of 60 A AC/DC for ratings above 6 A and 8×In for ratings up to 6 A. The device has an operating temperature range up to 60°C and an initial insulation resistance greater than 100 MΩ. Weight is approximately 11 g.

Suppliers

Company
Product
Description
Supplier Links
Snap Fitting Mounted Supplementary Circuit Breakers - TR-11SX631.8A - Altech Corp.
Flemington, NJ, USA
Snap Fitting Mounted Supplementary Circuit Breakers
TR-11SX631.8A
Snap Fitting Mounted Supplementary Circuit Breakers TR-11SX631.8A
Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options

Features:

  • UL 1077 Recognized
  • AC / DC
  • Quick Connect Terminals
  • 4 Different Mounting Options
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Circuit Breakers
Product Number TR-11SX631.8A
Product Name Snap Fitting Mounted Supplementary Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 24 to 32 volts
Rated Current 1.8 amps
Rated Breaking Capacity 60 amps
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D8UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 8 amps
View Details
5 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D60UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 60 amps
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C63UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers