Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1D8UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1D8UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1D8UM
Manual Motor Single Pole Controllers Circuit Breakers 1D8UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1920-1554-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1554-ND
Circuit Breakers 1920-1554-ND
Circuit Breaker Thermal Magnetic 8A 480V AC 42V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 8A 480V AC 42V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 1D8UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1D8UM
Circuit Breakers 1D8UM
1D8UM, 8A, CIRCUIT BREAKER

1D8UM, 8A, CIRCUIT BREAKER

Buy Now
Molded Case Circuit Breaker - 26262630 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26262630
Molded Case Circuit Breaker 26262630
1D8UM, 8A, CIRCUIT BREAKER, D CHAR, 1POLE,277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY

1D8UM, 8A, CIRCUIT BREAKER, D CHAR, 1POLE,277VAC,UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;D - 70076106 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;D
70076106
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;D 70076106
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1D8UM 1920-1554-ND 1D8UM 26262630 70076106
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers Circuit Breakers Molded Case Circuit Breaker CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 8A;DIN RAIL;1 POLE;DUAL TERM;D
Rated AC Voltage 277 to 480 volts 277 volts
Rated DC Voltage 24 to 48 volts
Rated Current 8 amps 8 amps 8 amps 8 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D5UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 1D35DL - Powell Electronics, Inc.
Specs
Rated Current 35 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 16 amps
View Details
4 suppliers
Circuit Breakers & Accessories - 1DU25M - Powell Electronics, Inc.
Specs
Rated Current 25 amps
View Details