S-TD125NU-FTU-LL-40 -- MOLDED CASE CIRCUIT BREAKERS
Altech Corp.Molded Case Circuit BreakersS-TD125NU-FTU-LL-40
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Altech Corp.
Done
Request a Quote
Email Supplier
Description
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S-TD125NU-FTU-LL-40 is a 40A, three-pole, thermal-magnetic molded case circuit breaker in the TD125 frame, rated for 240V, 480V, or 600V AC operation with a 50kA interrupting capacity at 240V and 35kA at 480V, qualified to UL489 and HACR standards. It features line and load terminals, a 60 lb.in. tightening torque for 14-8 AWG conductors, a 60°C/75°C copper wire rating, and dimensions of 90 x 164 x 86 mm. The unit includes a fixed thermal-magnetic trip with a fixed magnetic setting of 10 times the rated current and operates at 40°C ambient temperature. The device weighs 2.65 lb and is supplied with standard packaging.
Datasheet Summary Powered by GS/AI
The S-TD125NU-FTU-LL-40 is a 40A, three-pole, thermal-magnetic molded case circuit breaker in the TD125 frame, rated for 240V, 480V, or 600V AC operation with a 50kA interrupting capacity at 240V and 35kA at 480V, qualified to UL489 and HACR standards. It features line and load terminals, a 60 lb.in. tightening torque for 14-8 AWG conductors, a 60°C/75°C copper wire rating, and dimensions of 90 x 164 x 86 mm. The unit includes a fixed thermal-magnetic trip with a fixed magnetic setting of 10 times the rated current and operates at 40°C ambient temperature. The device weighs 2.65 lb and is supplied with standard packaging.
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals
CE version
Features:
4 Frame Sizes
Compact Design
Thermal Magnetic
Up to 100kA Short Circuit Interrupting Capacity
Circuit Breakers are supplied with line and load terminals