Altech Corp. Single Pole Supplementary B-Trip Circuit Breakers 1BU50R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1BU50R is a single-pole, DIN rail-mounted supplementary circuit breaker with B-characteristic trip curve, rated for 50A at 480Y/277V AC, 50/60Hz. It has a 10kA short circuit withstand capacity with no back-up fuse, features a thermal-magnetic trip mechanism, and includes a visual trip indicator (red for on, green for off). The device accepts 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) for larger gauges and 25 lb-in (2.8 Nm) for 18-16 AWG. It complies with UL1077 as a supplementary protector and operates within a temperature range of -25°C to 60°C. The unit is 17.5mm wide per pole and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.

Datasheet Summary
Powered by GS/AI

The 1BU50R is a single-pole, DIN rail-mounted supplementary circuit breaker with B-characteristic trip curve, rated for 50A at 480Y/277V AC, 50/60Hz. It has a 10kA short circuit withstand capacity with no back-up fuse, features a thermal-magnetic trip mechanism, and includes a visual trip indicator (red for on, green for off). The device accepts 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) for larger gauges and 25 lb-in (2.8 Nm) for 18-16 AWG. It complies with UL1077 as a supplementary protector and operates within a temperature range of -25°C to 60°C. The unit is 17.5mm wide per pole and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Single Pole Supplementary B-Trip Circuit Breakers - 1BU50R - Altech Corp.
Flemington, NJ, USA
Single Pole Supplementary B-Trip Circuit Breakers
1BU50R
Single Pole Supplementary B-Trip Circuit Breakers 1BU50R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 1BU50R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1BU50R
Circuit Breakers & Accessories 1BU50R
1BU50R, 50A MCB, B CHAR

1BU50R, 50A MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 1BU50R 1BU50R
Product Name Single Pole Supplementary B-Trip Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps 50 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D8UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 8 amps
View Details
5 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C40DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.3000 amps
View Details
2 suppliers